Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1606311-4,
ZPF000000000167118, ZPF000000000131996 |
Tool Type | Straight Action Hand Tool |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Power Type | Manual |
Certification | Cannot be Certified |
Crimp Tool, Ratchet , 12-16Awg | Newark Electronics |
66AH4385 | element14 |
CRIMP TOOL, RATCHET , 12-16AWG | Farnell |
Crimp Tool For 16 Size Stamped Contacts | Avnet America |
Where can I find additional details, specifications and documents for a DTT-16-02?
Additional datasheets, footprints and schematics for DTT-16-02 are listed on our Part Details page. You can also find images and similar parts to DTT-16-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTT-16-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTT-16-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTT-16-02 fall under?
The DTT-16-02 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to DTT-16-02 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTT-16-02 you can contact the distributor directly for product support, shipping queries etc.
Is the DTT-16-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTT-16-02 have stock available?
Authorised distributors including Newark Electronics, element14, Boersig, Farnell and Avnet America have stock available or on a lead time for DTT-16-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTT-16-02 often in real-time on the comparison pages.
What if I can't find stock of DTT-16-02?
You can fill out our help required form which you can use to request a quote for DTT-16-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.