Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-16-0722SAMPLE,
ZPF000000000131940 |
Terminal & Splice Type | Socket |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Nickel (Ni) |
Wire Size Search | 1.25mm², 1.5mm², 14AWG, 16AWG, 15AWG, 18AWG, 17AWG, 2mm², 1mm², 1.3mm², .85mm² |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOC, SF, SIZE 16, 14-18, NI/SN Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1062-16-0722 | Internal Number: 1062-16-0722 | Alias Number: 1062-16-0722SAMPLE | TE Connectivity | TE Store |
Automotive Connectors SZ 16 STAMP CONT SKT REEL OF 4000 | Future Electronics |
Where can I find additional details, specifications and documents for a 1062-16-0722?
Additional datasheets, footprints and schematics for 1062-16-0722 are listed on our Part Details page. You can also find images and similar parts to 1062-16-0722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-16-0722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-16-0722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-16-0722 fall under?
The 1062-16-0722 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-16-0722 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-16-0722 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-16-0722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-16-0722 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet Abacus have stock available or on a lead time for 1062-16-0722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-16-0722 often in real-time on the comparison pages.
What if I can't find stock of 1062-16-0722?
You can fill out our help required form which you can use to request a quote for 1062-16-0722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.