Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2080-5055-02 |
Body Style | Straight |
---|---|
Body Insulation | Without |
Body Material | Stainless Steel |
Body Plating Finish | Passivated |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Length | .874in, 22.2mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Comment | Captured Center Contact, Knurled |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Bag |
RF Connector Type | SMA |
Isolated Ground | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial Adapter, Sma Jack-Sma Jack | Newark Electronics |
Conn SMA Adapter RCP/RCP 50Ohm ST Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Where can I find additional details, specifications and documents for a 1053514-1?
Additional datasheets, footprints and schematics for 1053514-1 are listed on our Part Details page. You can also find images and similar parts to 1053514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053514-1 fall under?
The 1053514-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1053514-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053514-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1053514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053514-1 often in real-time on the comparison pages.
What if I can't find stock of 1053514-1?
You can fill out our help required form which you can use to request a quote for 1053514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.