Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2001-5385-02 |
Prices starting from US$40.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$80.32
|
917
in stock
|
Buy Now | |
Newark Electronics
from US$68.37
|
917
in stock
|
Buy Now | |
Rapid Electronics
from US$89.16
|
917
in stock
|
Buy Now | |
Chip One Stop
from US$46.40
|
917
in stock
|
Buy Now | |
Farnell
from US$163.79
|
734
in stock
|
Buy Now | |
Richardson RFPD
from US$40.28
|
1
in stock
|
Buy Now | |
Avnet America
from US$55.81
|
-
|
Buy Now | |
RS Americas
from US$82.82
|
-
|
Buy Now | |
Sager
from US$62.09
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Straight |
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Crimp Type | Compression |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Length | .465in, .465mm |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 18GHz |
Grade | Military |
Comment | Length after crimping. |
Dielectric Material | PTFE |
Coupling Nut Plating Finish | Passivated |
Coupling Nut Base Material | Stainless Steel |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector Seal Type | Interfacial Seal |
RF Interface | SMA |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 405 Semi-Rigid |
Operating Temperature Range | -55 – 165°C, -67 – 329°F |
Sma Cable Plug 2001 5385 02 |Amp Te Connectivity 1050598-1 | Newark Electronics |
TE Connectivity SMA Cable Plug 2001 5385 02 RF SMA Conne | Distrelec |
RF COAXIAL, SMA PLUG, 50 OHM, CABLE | Farnell |
Conn SMA PL 0Hz to 18GHz Crimp ST Cable Mount Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors SEE 2001-5385-02 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1050598-1?
Additional datasheets, footprints and schematics for 1050598-1 are listed on our Part Details page. You can also find images and similar parts to 1050598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050598-1 fall under?
The 1050598-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050598-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050598-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1050598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050598-1 often in real-time on the comparison pages.
What if I can't find stock of 1050598-1?
You can fill out our help required form which you can use to request a quote for 1050598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.