Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,030
in stock
|
Buy Now | |
Boersig
from US$0.09
|
352,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
168,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0490
|
104,000
in stock
|
Buy Now | |
element14
from US$0.13
|
19,901
in stock
|
Buy Now | |
Farnell
from US$0.13
|
19,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,389
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
50
in stock
|
Buy Now | |
Compona
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .6mm, .024in |
Mating Tab Width | 1.6mm, .063in |
Typical Current Rating | 10A |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.15 – 1.6mm, .045 – .063in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
FLACHSTECKER1,6X0,6 | Boersig |
MCP CONTACT AWG20-24 | TTI Europe |
MCP1.5K Series 20-24 AWG Tin Crimp Tap Connector | Future Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
MCP 1.5K SWS tab timer contact,24-20 AWG | RS |
MCP 1.5K SWS tab timer contact,24-20 AWG | TE Connectivity 969028-2 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 969028-2?
Additional datasheets, footprints and schematics for 969028-2 are listed on our Part Details page. You can also find images and similar parts to 969028-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969028-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969028-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969028-2 fall under?
The 969028-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 969028-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969028-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 969028-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969028-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, element14 and Farnell have stock available or on a lead time for 969028-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969028-2 often in real-time on the comparison pages.
What if I can't find stock of 969028-2?
You can fill out our help required form which you can use to request a quote for 969028-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.