Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.33
|
No stock
|
Buy Now | |
TE Store
from US$5.06
|
344
in stock
|
Buy Now | |
Heilind Electronics
from US$3.92
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.92
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Boersig
from US$4.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 96 |
Contact Current Rating (Max) | 3A |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Glass Filled Polyester |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
096 EURO TYPE C PIN BL ASSY Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Rows: 3 Board-to-Board 96 .1" 2.54 mm | Standard Edge Connector | Part Number: 650913-5 | Internal Number: 650913-5 | .1" | TE Connectivity | TE Store |
Din 41612 Connectors 096 Euro Type C Pin |Amp Te Connectivity 650913-5 | Newark Electronics |
Conn DIN 41612 PL 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TYPE C LCP/BD LOCK, 096 EURO TYPE C PIN BL ASSY | TE Connectivity 650913-5 | RS Americas |
Where can I find additional details, specifications and documents for a 650913-5?
Additional datasheets, footprints and schematics for 650913-5 are listed on our Part Details page. You can also find images and similar parts to 650913-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650913-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650913-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650913-5 fall under?
The 650913-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650913-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650913-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650913-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650913-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 650913-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650913-5 often in real-time on the comparison pages.
What if I can't find stock of 650913-5?
You can fill out our help required form which you can use to request a quote for 650913-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.