Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.24
|
18
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
4,841
in stock
|
Buy Now | |
TE Store
from US$5.40
|
2,525
in stock
|
Buy Now | |
element14
from US$4.19
|
1,453
in stock
|
Buy Now | |
Heilind Electronics
from US$5.07
|
1,357
in stock
|
Buy Now | |
TTI Europe
from US$3.51
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
321
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.07
|
316
in stock
|
Buy Now | |
Avnet America
from US$3.35
|
310
in stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
305
in stock
|
Buy Now | |
Farnell
from US$4.08
|
260
in stock
|
Buy Now | |
Sager
from US$3.55
|
212
in stock
|
Buy Now | |
RS Americas
from US$4.36
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.54
|
29
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Columns | 32 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Rows Loaded | A, B, C |
Number of Positions | 96 |
Number of Signal Positions | 96 |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 11.1mm |
Connector Height | 11.1mm, .437in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
96 Position 2.54 mm Pitch Right Angle Plug Surface Mount Eurocard Type C | Future Electronics |
ASSY,PIN,EUROCARD,TYPE C,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 96 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5650473-5 | Internal Number: 5650473-5 | TE Connectivity | TE Store |
PLUG, DIN41612, R/A, C, 96WAY | element14 |
ASSYPINEUROCARDTYPE CLEAD- | Heilind Electronics |
DIN 41612 TYPE C PIN 96P 3ROWS | TTI Europe |
Din 41612 Pcb Connector, Plug, 96 Way | Newark Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
DIN 41612 Connectors PLUG 96P R/A TYPE C | Rapid Electronics |
Retangular, Eurocard, Plug, Brass, 96, Polyester, Gray, PCB Mount, 0.104 in. | TE Connectivity 5650473-5 | RS Americas |
Socket | Transfer Multisort Elektronik |
2.54mm,pin,DIN 41612,solder,PCB,90°,96w | RS |
Where can I find additional details, specifications and documents for a 5650473-5?
Additional datasheets, footprints and schematics for 5650473-5 are listed on our Part Details page. You can also find images and similar parts to 5650473-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650473-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650473-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650473-5 fall under?
The 5650473-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650473-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650473-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650473-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650473-5 have stock available?
Authorised distributors including Future Electronics, TE Store, element14, Heilind Electronics and TTI Europe have stock available or on a lead time for 5650473-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650473-5 often in real-time on the comparison pages.
What if I can't find stock of 5650473-5?
You can fill out our help required form which you can use to request a quote for 5650473-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.