Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Zinc Alloy |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-Fit |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Additional Features | Solderless |
Outer Contact Plating Material | Gold (Au) |
Grade | Consumer |
実装方法 | Carton |
Packaging Method | Carton |
Sealable | No |
RF Interface | SMB |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 179 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
PLUG CBL STR SMB PB FREE | Rapid Electronics |
Plug, Cbl, Str, Smb, Pb Free Rohs Compliant: Yes |Amp Te Connectivity 5414946-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5414946-5?
Additional datasheets, footprints and schematics for 5414946-5 are listed on our Part Details page. You can also find images and similar parts to 5414946-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414946-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414946-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414946-5 fall under?
The 5414946-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414946-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414946-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414946-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414946-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 5414946-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414946-5 often in real-time on the comparison pages.
What if I can't find stock of 5414946-5?
You can fill out our help required form which you can use to request a quote for 5414946-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.