Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1076-04,
406062315 |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.08
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
541
in stock
|
Buy Now | |
Distrelec
from US$5.53
|
541
in stock
|
Buy Now | |
Farnell
from US$6.37
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$7.66
|
201
in stock
|
Buy Now | |
element14
from US$5.09
|
201
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
126
in stock
|
Buy Now | |
TE Store
from US$6.11
|
106
in stock
|
Buy Now | |
Future Electronics
from US$4.23
|
-
|
Buy Now | |
RS Americas
from US$5.99
|
-
|
Buy Now | |
Avnet Asia
from US$3.49
|
-
|
Buy Now | |
Boersig
from US$4.21
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | C, B, A |
---|---|
Number of Rows | 3 |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Positions | 96 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Cross Section | .3 x .61mm, .012 x .024in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
DIN Size | Standard |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
DIN Level | II |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .19in, 4.83mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIN 41612 Conn Type C Receptacle 96 P w/ Action | Rapid Electronics |
TE Connectivity 096 EURO TYPE C RECEPT AP ASSY DIN 41612 Connectors Type C Receptacle 96 P w/ Action Pin | Distrelec |
CONN, DIN 41612, RCPT, 96POS, 2.54MM | Farnell |
Din 41612 Pcb Connector Receptacle 96Way | Newark Electronics |
DIN 41612 PCB CONNECTOR RECEPTACLE 96WAY | element14 |
Conn DIN 41612 RCP 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
096 EURO TYPE C RECEPT AP ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Number of Positions: 96 Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 535032-4 | Internal Number: 535032-4 | Alias Number: 406062315 | TE Connectivity | TE Store |
Eurocard DIN41612 C,skt,3row,vert,96way | RS |
96 Position Triple Row 2.54 mm Vertical Through Hole Receptacle Connector | Future Electronics |
Conn, Rect, Eurocard, PCB Socket,96 Cont, Press Fit, Sh-Sz C,0.1" Pin-Spng, Straight | TE Connectivity 535032-4 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 535032-4?
Additional datasheets, footprints and schematics for 535032-4 are listed on our Part Details page. You can also find images and similar parts to 535032-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535032-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535032-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535032-4 fall under?
The 535032-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 535032-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535032-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 535032-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 535032-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 535032-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535032-4 often in real-time on the comparison pages.
What if I can't find stock of 535032-4?
You can fill out our help required form which you can use to request a quote for 535032-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.