Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.31
|
153
in stock
|
Buy Now | |
Heilind Electronics
from US$14.32
|
1,731
in stock
|
Buy Now | |
TE Store
from US$21.66
|
915
in stock
|
Buy Now | |
element14
from US$12.06
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$12.44
|
593
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.32
|
346
in stock
|
Buy Now | |
Future Electronics
from US$5.91
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$6.54
|
200
in stock
|
Buy Now | |
RS Americas
from US$9.09
|
164
in stock
|
Buy Now | |
Distrelec
from US$15.68
|
97
in stock
|
Buy Now | |
Avnet America
from US$13.28
|
16
in stock
|
Buy Now | |
Farnell
from US$11.93
|
7
in stock
|
Buy Now | |
Boersig
from US$13.62
|
-
|
Buy Now | |
Carlton-Bates
from US$10.45
|
-
|
Buy Now | |
Sager
from US$11.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 57 |
Number of Signal Positions | 57 |
Number of Power Positions | 0 |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Reverse |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 23-57 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 57 Sealable: No Housing 250 VDC Wire-to-Wire 57 | Cpc Connectors & Series 2 | Part Number: 206437-1 | Internal Number: 206437-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR PLUG SIZE 23 57 POSIT | element14 |
Circular Connector Plug Size 23 57 Position Free Hanging | Newark Electronics |
CPC Series2 Reverse High Density Free Hanging Plug 57 Position Plastic Connector | Future Electronics |
Connector Housing CPC Plug Assy 57 Pos. Sz. 23 Series 2 Free Hang Rev Sex | TE Connectivity 206437-1 | RS Americas |
Housing,plug,series 2,shell size 23, 57W | RS |
TE Connectivity CPC PLUG ASSEMBLY SIZE 23-57 Standard Ci | Distrelec |
Conn CPC PIN 57 POS Crimp ST Cable Mount 57 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR, PLUG, 57 WAY, CABLE | Farnell |
Circular Plug Size 23 57 pos. Thermoplastic | Carlton-Bates |
Standard Circular Connector PLUG REVERSE 23-57 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 57Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | 23-57 |
No. of Positions | 57Ways |
Where can I find additional details, specifications and documents for a 206437-1?
Additional datasheets, footprints and schematics for 206437-1 are listed on our Part Details page. You can also find images and similar parts to 206437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206437-1 fall under?
The 206437-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206437-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206437-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 206437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206437-1 often in real-time on the comparison pages.
What if I can't find stock of 206437-1?
You can fill out our help required form which you can use to request a quote for 206437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.