208680-2 Part Information

Details for 208680-2 by TE Connectivity

Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers

Part Downloads

distributor space

Part Specifications

Sealing Cap Material Thermoplastic
Color Black
Cable Clamp Color Black
Sealing Cap Flammability Rating UL 94V-1
Cap Material Thermoplastic
Sealing Gasket Material Elastomer
Bead Chain Plating Material Steel
Bead Chain Material Nickel
Bead Chain Coupling Plating Material Brass
Bead Chain Coupling Material Nickel
Cap to Flange Attachment Metal Bead Chain
For Use With Receptacle
Packaging Method Bag
Packaging Quantity 100
Shell Size 23
Accessory Type Sealing Cap
Product Type Accessory
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 7972
Global Product Line: 232
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • SEALING CAP W/ CHAIN, SIZE 23 CIR RCPT; Accessory Type:Sealing Cap with Chain; For Use With:Shell Size 23 CPC Receptacles - Series 2; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes | Newark Electronics
  • Connector Accessories Sealing Cap Thermoplastic Black | Avnet America
  • CPC Accessory, SEALING CAP ASSY,SZ 23,CPC CPC Series 1 | Allied Electronics & Automation
  • SEALING CAP ASSY,SZ 23,CPC | Boersig GmbH
  • SEALING CAP ASSY,SZ 23,CPC Protection & Strain Relief Accessory Type: Sealing Cap Compatible With Circular Connector Shell Size: 23 Cap to Flange Attachment: Metal Bead Chain Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Sealing Cap 23 | Circular Connector Cap & Cover | Part Number: 208680-2 | Internal Number: 208680-2 | TE Connectivity | TE Store
  • SEALING CAP ASSY.SZ 23.CPC | TTI Europe

Viewing Distributors for 208680-2

Loading...
Loading Results for 208680-2