Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.01
|
954
in stock
|
Buy Now | |
Heilind Electronics
from US$8.62
|
2,093
in stock
|
Buy Now | |
RS Americas
from US$6.78
|
1,998
in stock
|
Buy Now | |
TTI Europe
from US$6.04
|
1,660
in stock
|
Buy Now | |
Future Electronics
from US$6.62
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$8.36
|
1,168
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
1,075
in stock
|
Buy Now | |
Avnet America
from US$4.62
|
1,075
in stock
|
Buy Now | |
TE Store
from US$11.66
|
934
in stock
|
Buy Now | |
Chip One Stop
from US$6.76
|
542
in stock
|
Buy Now | |
Sager
from US$6.01
|
402
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.62
|
349
in stock
|
Buy Now | |
element14
from US$6.80
|
294
in stock
|
Buy Now | |
Distrelec
from US$7.96
|
136
in stock
|
Buy Now | |
Farnell
from US$6.52
|
101
in stock
|
Buy Now | |
Electro Enterprises
from US$8.15
|
59
in stock
|
Buy Now | |
Boersig
from US$7.75
|
-
|
Buy Now | |
Carlton-Bates
from US$9.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 8 |
Number of Positions | 8 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Housing Type | Plug |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Connector Housing CPC Plug Assembly, 8 Position, Size 11, Series 2 | TE Connectivity 206434-1 | RS Americas |
CPC Series 2 Reverse High Density Free Hanging Plug 8 Position Plastic Connector | Future Electronics |
Standard Circular Connector PLUG REVERSE 11-8 | Rapid Electronics |
206434-1 Rohs Compliant: Yes |Amp Te Connectivity 206434-1 | Newark Electronics |
Conn CPC PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
Housing,plug,series 2,shell size 11, 8W | RS |
CPC PLUG ASSEMBLY SIZE 11-8 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 8 Sealable: No Housing 250 VDC Wire-to-Wire 8 | Cpc Connectors & Series 2 | Part Number: 206434-1 | Internal Number: 206434-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, PLUG, 11-8, CABLE | element14 |
TE Connectivity Circular Plug Housing, Plug, 8 Contacts, Thermoplastic | Distrelec |
AMP CPC Series 2 206434-1 Miniature Circular Connector, 8 pos., Pin Terminal, Size 11 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 11-8 |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 206434-1?
Additional datasheets, footprints and schematics for 206434-1 are listed on our Part Details page. You can also find images and similar parts to 206434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206434-1 fall under?
The 206434-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206434-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206434-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TTI Europe, Future Electronics and Rapid Electronics have stock available or on a lead time for 206434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206434-1 often in real-time on the comparison pages.
What if I can't find stock of 206434-1?
You can fill out our help required form which you can use to request a quote for 206434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.