Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.02
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$9.62
|
942
in stock
|
Buy Now | |
element14
from US$14.55
|
942
in stock
|
Buy Now | |
TE Store
from US$25.56
|
462
in stock
|
Buy Now | |
Avnet America
from US$14.50
|
-
|
Buy Now | |
Rapid Electronics
from US$65.06
|
-
|
Buy Now | |
RS Americas
from US$14.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Reverse Numbering | With |
Number of Signal Positions | 28 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 17 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Conn, Plug, 28Pos, Cable, Blk | Newark Electronics |
CIRCULAR CONN, PLUG, 28POS, CABLE, BLK | element14 |
CPC PLUG ASSEMBLY SIZE 17-28 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 28 Sealable: No Housing 250 VDC Wire-to-Wire 28 | Cpc Connectors & Series 2 | Part Number: 206126-1 | Internal Number: 206126-1 | TE Connectivity | TE Store |
Conn CPC SKT 28 POS Crimp ST Cable Mount 28 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Plug Assembly Size 17-28 | TE Connectivity 206126-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 28Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206126-1?
Additional datasheets, footprints and schematics for 206126-1 are listed on our Part Details page. You can also find images and similar parts to 206126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206126-1 fall under?
The 206126-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206126-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206126-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 206126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206126-1 often in real-time on the comparison pages.
What if I can't find stock of 206126-1?
You can fill out our help required form which you can use to request a quote for 206126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.