Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.36
Number of Positions | 28 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 28 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Assembly Length | 26.42mm, 1.04in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Feedthrough | Yes |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 24 |
Connector System | Wire-to-Panel |
Sealable | No |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC SPECIAL ASSEMBLY SIZE 17 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 28 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 28 | Cpc Connectors & Series 2 | Part Number: 206127-1 | Internal Number: 206127-1 | TE Connectivity | TE Store |
Circular Connector Receptacle Size 17, 28 Position, Panel | Newark Electronics |
Conn CPC PIN 28 POS Crimp ST Panel Mount 28 Terminal 1 Port | Avnet America |
Housing Recept 28 way Socket size 17 CPC | TE Connectivity 206127-1 | RS Americas |
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 28Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206127-1?
Additional datasheets, footprints and schematics for 206127-1 are listed on our Part Details page. You can also find images and similar parts to 206127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206127-1 fall under?
The 206127-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206127-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206127-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 206127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206127-1 often in real-time on the comparison pages.
What if I can't find stock of 206127-1?
You can fill out our help required form which you can use to request a quote for 206127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.