Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0184095-2,
EM3605-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
20,130
in stock
|
Buy Now | |
element14
from US$0.14
|
20,130
in stock
|
Buy Now | |
TE Store
from US$0.09
|
19,435
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,542
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .071in, 1.8mm |
Typical Current Rating | 12A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 20AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .3 – 1mm² |
Agency/Standard | SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Package |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
AUTOMOTIVE CONTACT, SOCKET, 17AWG, CRIMP | element14 |
RECPT, CONTACT .070, PTPPHBZ Terminal Type: Receptacle Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 17 AWG Receptacle 1.8 mm .071" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 184095-2 | Internal Number: 184095-2 | Alias Number: AMP-0-0184095-2 | 22 – 17 AWG | TE Connectivity | TE Store |
Automotive Connectors SSC SKT 22-18 Reel of 1000 | Rapid Electronics |
TE Connectivity - AMP RECPT CONTACT .070 PTPPHBZ | Distrelec |
Recpt, Contact .070, Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 184095-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Sealed Sensor Connector System |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 184095-2?
Additional datasheets, footprints and schematics for 184095-2 are listed on our Part Details page. You can also find images and similar parts to 184095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184095-2 fall under?
The 184095-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 184095-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184095-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 184095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184095-2 often in real-time on the comparison pages.
What if I can't find stock of 184095-2?
You can fill out our help required form which you can use to request a quote for 184095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.