Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2088-0000-02 |
Prices starting from US$23.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.27
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$31.05
|
394
in stock
|
Buy Now | |
Chip One Stop
from US$23.70
|
394
in stock
|
Buy Now | |
element14
from US$38.21
|
-
|
Buy Now | |
Farnell
from US$35.58
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Style | Right Angle |
Body Insulation | Without |
Number of Positions | 1 |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold over Copper |
Length | 12.7mm, .5in |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
Coupling Nut Material | Stainless Steel |
Circuit Application | Power & Signal |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Package |
RF Connector Type | SMA |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Isolated Ground | No |
Frequency | 12.4GHz |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF Adapters-In Series SMA RA P/J-ADP F/H STD | Rapid Electronics |
SMA right angle adaptor, plug to Jack | RS |
ADAPTOR, SMA PLUG, SMA JACK, RIGHT ANGLE | Farnell |
Rf/Coaxial Adaptor, Inter Series Coaxial, Right Angle Adapter, Sma, Plug, Sma, Receptacle Rohs Compliant: Yes |Amp Te Connectivity 1055065-1 | Newark Electronics |
IN SERIES ADAPTER | Richardson RFPD |
Conn SMA Adapter PL/RCP 0Hz to 12.4GHz RA Gold Over Copper | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Receptacle |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Where can I find additional details, specifications and documents for a 1055065-1?
Additional datasheets, footprints and schematics for 1055065-1 are listed on our Part Details page. You can also find images and similar parts to 1055065-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055065-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055065-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055065-1 fall under?
The 1055065-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1055065-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055065-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055065-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055065-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 1055065-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055065-1 often in real-time on the comparison pages.
What if I can't find stock of 1055065-1?
You can fill out our help required form which you can use to request a quote for 1055065-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.