Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2001-7947-00 |
Prices starting from US$21.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$24.58
|
526
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
526
in stock
|
Buy Now | |
Distrelec
from US$34.12
|
526
in stock
|
Buy Now | |
Newark Electronics
from US$23.33
|
-
|
Buy Now | |
RS Americas
from US$22.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
Product Length | .44in, 11.18mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 18GHz |
Coupling Nut Plating Material | Gold |
Coupling Nut Base Material | Stainless Steel |
Gasket Material | Silicone Rubber |
Dielectric Material | PTFE Fluorocarbon |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | .47 Semi-Rigid |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF Connectors/Coaxial Connectors 2001 7947 00 | Rapid Electronics |
TE Connectivity 2001 7947 00 RF SMA Connector 1 Contact( | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
Rf Connectors/Coaxial Connectors 2001 7947 00 |Amp Te Connectivity 1050766-1 | Newark Electronics |
TE | RS Americas |
Conn SMA PL 0Hz to 18GHz 50Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1050766-1?
Additional datasheets, footprints and schematics for 1050766-1 are listed on our Part Details page. You can also find images and similar parts to 1050766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050766-1 fall under?
The 1050766-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050766-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050766-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1050766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050766-1 often in real-time on the comparison pages.
What if I can't find stock of 1050766-1?
You can fill out our help required form which you can use to request a quote for 1050766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.