Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0460-204-12141-AS,
$$0460-204-12141, ZPF000000000133670 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Boersig
from US$0.38
|
105,154
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
86,102
in stock
|
Buy Now | |
element14
from US$1.21
|
62,767
in stock
|
Buy Now | |
Farnell
from US$0.56
|
62,767
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
54,477
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
25,749
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
12,628
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
9,813
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.42
|
7,510
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
6,491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
882
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
760
in stock
|
Buy Now | |
Conrad
from US$0.70
|
362
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Terminal & Splice Type | Pin |
Mating Pin Diameter | 2.5mm, .098in |
Interface Plating | Nickel (Ni) |
Wire Size | 2 – 3mm², 14 – 12AWG |
Wire Size Search | 2.5mm², 14AWG, 3mm², 2mm², 12AWG |
Customer Preferred Contact | No |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Crimp Contact, Pin, Size 12, 12-14Awg | Newark Electronics |
CONTACT, PIN, SIZE 12, 14-12 AWG, CRIMP | element14 |
12 - 14 AWG Size 12 Nickel Plated Crimp Contact Pin | Future Electronics |
PCB Connector Contacts Pin Male Crimp Nickel Plating 12-14 AWG Copper HD Series | TE Connectivity 0460-204-12141 | RS Americas |
PIN SOLID SIZE 12 12-14AWG NI | Rapid Electronics |
PIN CONTACT CRIMP SIZE 12 | TTI Europe |
Pin Terminal 12-14AWG Nickel | Dalroad Norslo |
Contact | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Crimp Terminal, Plug, Nickel, 14 ... 12AWG | Distrelec |
The DTP Series extends the known DT and DTM series with all your positive qualities. DTP connectors are an effective possibility high current strengths, for example, for the power supply.This text is machine translated. | Conrad |
Contact Pin 12 Size Nickel Plating | Avnet Abacus |
Solid Pin Crimp size 12 12-14AWG | RS |
PIN, SOLID, SIZE 12, 12-14AWG, NI Terminal Type: Pin Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Pin 2.5 mm .098" 25 – 40 A (Power) | Deutsch Solid Contact | Part Number: 0460-204-12141 | Internal Number: 0460-204-12141 | Alias Number: $$0460-204-12141 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 0460-204-12141?
Additional datasheets, footprints and schematics for 0460-204-12141 are listed on our Part Details page. You can also find images and similar parts to 0460-204-12141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-204-12141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-204-12141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-204-12141 fall under?
The 0460-204-12141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-204-12141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-204-12141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-204-12141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-204-12141 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0460-204-12141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-204-12141 often in real-time on the comparison pages.
What if I can't find stock of 0460-204-12141?
You can fill out our help required form which you can use to request a quote for 0460-204-12141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.