HDP24-24-9PE Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

RECP ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: HDP24-24-9PE-AS,
ZPF000000000133674
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.70

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$12.15
540
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$13.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.23
-
Buy Now
Logo for TE Store
TE Store
from US$8.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Blue
Cable Exit Angle 180°
Body Material PA GF
Number of Positions 9
Mating Pin Diameter 4mm, .236in, .098in, 2.5mm, 6mm, .157in
Height 2in, 50.8mm
Length 1.648in, 41.86mm
Nominal Voltage Architecture 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V
Operating Voltage 250VAC, 250VDC
Degree of Protection IP67
UL Flammability Rating UL 94V-1
Connector Mounting Type Panel
Mounting Feature Without
Terminal Position Assurance No
Polarized Yes
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Primary Locking Feature Integrated in Housing
Sealable Yes
Connector System Wire-to-Wire
Connector Style Housing for male terminals
Strain Relief Add By Accessory
Hybrid Connector Yes
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

HDP20 Series 9 Position Housing for Male Terminals Panel Mount | Future Electronics
DEUTSCH Automotive | RS Americas
REC, 9P, BLK, E, 4/8/12, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm 3.61 mm 5.72 mm Mating Pin Diameter: .142 in .094 in .225 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 2.39 mm .142" | Deutsch Hdp20 Housing | Part Number: HDP24-24-9PE | Internal Number: HDP24-24-9PE | Alias Number: HDP24-24-9PE-AS | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDP24-24-9PE?

Additional datasheets, footprints and schematics for HDP24-24-9PE are listed on our Part Details page. You can also find images and similar parts to HDP24-24-9PE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDP24-24-9PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-9PE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDP24-24-9PE fall under?

The HDP24-24-9PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HDP24-24-9PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-9PE you can contact the distributor directly for product support, shipping queries etc.

Is the HDP24-24-9PE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDP24-24-9PE have stock available?

Authorised distributors including TTI Europe, Future Electronics, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for HDP24-24-9PE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDP24-24-9PE often in real-time on the comparison pages.

What if I can't find stock of HDP24-24-9PE?

You can fill out our help required form which you can use to request a quote for HDP24-24-9PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay