Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0460-204-0490-AS,
0460-204-0490, ZPF000000000131861 |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.51
|
518
in stock
|
Buy Now | |
TTI Europe
from US$4.71
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$6.84
|
2,244
in stock
|
Buy Now | |
element14
from US$7.28
|
1,958
in stock
|
Buy Now | |
Farnell
from US$5.59
|
1,958
in stock
|
Buy Now | |
RS Americas
from US$8.28
|
674
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$4.55
|
-
|
Buy Now | |
Boersig
from US$4.12
|
-
|
Buy Now | |
Dalroad Norslo
from US$6.33
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Pin Diameter | 5.5mm, .220in |
Contact Termination Area Plating Material | Nickel (Ni) |
Terminal & Splice Type | Pin |
Crimp Type | O-Crimp |
Wire Size Search | 14mm², 6AWG |
Wire Size | 6AWG, 13 – 16mm² |
Terminal Transmits | 41 – 100 A (High Power) |
Customer Preferred Contact | No |
Packaging Quantity | 400 |
Packaging Method | Box |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN CONTACT CRIMP SIZE 04 | TTI Europe |
Crimp Pin, Standard, Hdp, 6Awg | Newark Electronics |
CRIMP PIN, STANDARD, HDP, 6AWG | element14 |
0460 Series Size 4 100A Male Cir. Con. Contact For Use With DT Series Con. Crim | TE Connectivity 0460-204-0490 | RS Americas |
Pin contact,size 4,size 6 awg | RS |
Circular Connector Contact, Machined, DT, Pin, Crimp, 6 AWG, 6 AWG, HDP Series Circular Connectors | Avnet Abacus |
6 AWG Size 4 Nickel Plated Crimp Contact Pin | Future Electronics |
Pin Term 6-22AWG Nickel | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 0460-204-0490?
Additional datasheets, footprints and schematics for 0460-204-0490 are listed on our Part Details page. You can also find images and similar parts to 0460-204-0490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-204-0490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-204-0490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-204-0490 fall under?
The 0460-204-0490 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-204-0490 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-204-0490 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-204-0490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-204-0490 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0460-204-0490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-204-0490 often in real-time on the comparison pages.
What if I can't find stock of 0460-204-0490?
You can fill out our help required form which you can use to request a quote for 0460-204-0490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.