Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTP04-4P-C015-E,
ZPF000000000130271 |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.74
|
35
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
1,048
in stock
|
Buy Now | |
Rapid Electronics
from US$6.46
|
38
in stock
|
Buy Now | |
Distrelec
from US$6.58
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
35
in stock
|
Buy Now | |
element14
from US$7.73
|
35
in stock
|
Buy Now | |
Conrad
from US$12.86
|
7
in stock
|
Buy Now | |
Boersig
from US$4.54
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,750
in stock
|
Buy Now | |
RS Americas
from US$9.66
|
-
|
Buy Now | |
TTI Europe
from US$3.33
|
-
|
Buy Now | |
TE Store
from US$3.20
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 1.861in, 47.27mm |
Height | 1.069in, 27.15mm |
Width | 1.06in, 26.92mm |
Operating Voltage | 200VDC, 200VAC |
Nominal Voltage Architecture | 24V, 12V, 48V |
Centerline (Pitch) | 6.7mm, .264in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTP04 Series 4 Position Rectangular Receptacle Housing Connector | Future Electronics |
Automotive Housings REC 4P GRY E | Rapid Electronics |
TE Connectivity REC 4P GRY E Automotive Connectors DTP RECP ASM | Distrelec |
Automotive Housing, Rcpt, 4Pos, 25A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A | element14 |
Content: 1 pc(s) | Conrad |
DTP Series Receptacle 4 Contacts 12 Size 6.7mm Pitch Grey Polyamide | Avnet Abacus |
Receptacle, Housing for Male Terminals, Contacts 4, Gray, PA GF, DTP Series | TE Connectivity DTP04-4P-C015 | RS Americas |
REC 4P GRY E | TTI Europe |
REC, 4P, GRY, E Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP04-4P-C015 | Internal Number: DTP04-4P-C015 | Alias Number: DTP04-4P-C015-E | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTP04-4P-C015?
Additional datasheets, footprints and schematics for DTP04-4P-C015 are listed on our Part Details page. You can also find images and similar parts to DTP04-4P-C015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP04-4P-C015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP04-4P-C015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP04-4P-C015 fall under?
The DTP04-4P-C015 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP04-4P-C015 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP04-4P-C015 you can contact the distributor directly for product support, shipping queries etc.
Is the DTP04-4P-C015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP04-4P-C015 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for DTP04-4P-C015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP04-4P-C015 often in real-time on the comparison pages.
What if I can't find stock of DTP04-4P-C015?
You can fill out our help required form which you can use to request a quote for DTP04-4P-C015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.