Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTP04-2P-L,
DTP04-2P-LS, ZPF000000000130147, DTP04-2P-AS |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
3,229
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
5,497
in stock
|
Buy Now | |
RS Americas
from US$2.48
|
5,212
in stock
|
Buy Now | |
TE Store
from US$1.69
|
4,522
in stock
|
Buy Now | |
Boersig
from US$2.62
|
3,368
in stock
|
Buy Now | |
element14
from US$4.76
|
3,229
in stock
|
Buy Now | |
TTI Europe
from US$2.53
|
3,070
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
1,453
in stock
|
Buy Now | |
Rapid Electronics
from US$4.68
|
126
in stock
|
Buy Now | |
Distrelec
from US$6.46
|
64
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,650
in stock
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Mating Pin Diameter | 2.5mm, .098in |
Length | 1.861in, 47.27mm |
Width | .872in, 22.15mm |
Height | .869in, 22.07mm |
Operating Voltage | 200VDC, 200VAC |
Nominal Voltage Architecture | 24V, 48V, 12V |
Centerline (Pitch) | .264in, 6.7mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Housing, Rcpt, 2Pos, 25A | Newark Electronics |
Connector, Automotive, 2 Position, 2.5mm Mating Pin, 6.7 Pitch, DTP Series | TE Connectivity DTP04-2P | RS Americas |
REC, 2P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP04-2P | Internal Number: DTP04-2P | Alias Number: DTP04-2P-AS | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A | element14 |
DTP Series 2 Position Single Row Male Pin Grey Automotive Housing Receptacle | Future Electronics |
Automotive Connectors 2P SZ 12 RECEPTACLE | Rapid Electronics |
DEUTSCH - TE Connectivity Housing, Plug, 1 Rows, 2 Poles, Grey | Distrelec |
DTP Series Receptacle 2 Contacts 12 Size 6.7mm Pitch Grey Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTP04-2P?
Additional datasheets, footprints and schematics for DTP04-2P are listed on our Part Details page. You can also find images and similar parts to DTP04-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP04-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP04-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP04-2P fall under?
The DTP04-2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP04-2P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP04-2P you can contact the distributor directly for product support, shipping queries etc.
Is the DTP04-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP04-2P have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Boersig and element14 have stock available or on a lead time for DTP04-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP04-2P often in real-time on the comparison pages.
What if I can't find stock of DTP04-2P?
You can fill out our help required form which you can use to request a quote for DTP04-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.