Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130116 |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 1 |
Mating Pin Diameter | 2.5mm, .098in |
Height | .85in, 21.59mm |
Length | 53.8mm, 2.11in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 1P, BLK, N, SIZE 12, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD04-1-12P-E003 | Internal Number: DTHD04-1-12P-E003 | Alias Number: ZPF000000000130116 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTHD04-1-12P-E003?
Additional datasheets, footprints and schematics for DTHD04-1-12P-E003 are listed on our Part Details page. You can also find images and similar parts to DTHD04-1-12P-E003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD04-1-12P-E003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD04-1-12P-E003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD04-1-12P-E003 fall under?
The DTHD04-1-12P-E003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD04-1-12P-E003 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD04-1-12P-E003 you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD04-1-12P-E003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD04-1-12P-E003 have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for DTHD04-1-12P-E003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD04-1-12P-E003 often in real-time on the comparison pages.
What if I can't find stock of DTHD04-1-12P-E003?
You can fill out our help required form which you can use to request a quote for DTHD04-1-12P-E003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.