Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTP04-4P-S,
DTP04-4P-SC, ZPF000000000130270, DTP04-4P-AS |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.99
|
146
in stock
|
Buy Now | |
TTI Europe
from US$4.27
|
2,932
in stock
|
Buy Now | |
TE Store
from US$3.20
|
2,371
in stock
|
Buy Now | |
Boersig
from US$3.90
|
1,515
in stock
|
Buy Now | |
RS Americas
from US$4.43
|
1,116
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
955
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
778
in stock
|
Buy Now | |
Farnell
from US$5.43
|
629
in stock
|
Buy Now | |
element14
from US$6.69
|
557
in stock
|
Buy Now | |
Rapid Electronics
from US$5.14
|
319
in stock
|
Buy Now | |
Distrelec
from US$5.22
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 1.861in, 47.27mm |
Height | 1.069in, 27.15mm |
Width | 1.06in, 26.92mm |
Operating Voltage | 200VDC, 200VAC |
Nominal Voltage Architecture | 24V, 12V, 48V |
Centerline (Pitch) | 6.7mm, .264in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 4P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP04-4P | Internal Number: DTP04-4P | Alias Number: DTP04-4P-AS | TE Connectivity | TE Store |
Connector, Hybrid, Male Housing, Gray, 2.5mm, 4 Position, Centerline, DTP Series | TE Connectivity DTP04-4P | RS Americas |
Automotive Housing, Rcpt, 4Pos, 25A | Newark Electronics |
DTP Series 4 Position Size 12 10-14 AWG Gray Receptacle Connector | Future Electronics |
AUTOMOTIVE HOUSING, RCPT, 4POS, 25A | Farnell |
Automotive Connectors 4P SZ 12 GREY RECEPTACLE | Rapid Electronics |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 4 Poles, Grey | Distrelec |
DTP Series Receptacle 4 Contacts 12 Size 6.7mm Pitch Grey Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTP04-4P?
Additional datasheets, footprints and schematics for DTP04-4P are listed on our Part Details page. You can also find images and similar parts to DTP04-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP04-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP04-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP04-4P fall under?
The DTP04-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP04-4P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP04-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DTP04-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP04-4P have stock available?
Authorised distributors including TTI Europe, TE Store, Boersig, RS Americas and Newark Electronics have stock available or on a lead time for DTP04-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP04-4P often in real-time on the comparison pages.
What if I can't find stock of DTP04-4P?
You can fill out our help required form which you can use to request a quote for DTP04-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.