Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Material | Silicone |
UL Flammability Rating | None |
Shore A Hardness | 27 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Packaging Quantity | 15000 |
Packaging Method | Box |
Seal Type | Peripheral Seal |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SEAL, INTF, 4P, GRN, HI TEMP, DTP Connector Seal & Plug Type: Interface Seal Primary Product Material: VMQ Primary Product Color: Green Resistance to Hydrocarbons: Good Shore A Hardness: 35 – 40 Interface Seal VMQ Green Good | Connector Seal & Cavity Plug | Part Number: 1010-130-0406 | Internal Number: 1010-130-0406 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1010-130-0406?
Additional datasheets, footprints and schematics for 1010-130-0406 are listed on our Part Details page. You can also find images and similar parts to 1010-130-0406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1010-130-0406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1010-130-0406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1010-130-0406 fall under?
The 1010-130-0406 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1010-130-0406 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1010-130-0406 you can contact the distributor directly for product support, shipping queries etc.
Is the 1010-130-0406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1010-130-0406 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet Abacus have stock available or on a lead time for 1010-130-0406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1010-130-0406 often in real-time on the comparison pages.
What if I can't find stock of 1010-130-0406?
You can fill out our help required form which you can use to request a quote for 1010-130-0406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.