Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTP06-4S-AS,
DTP06-4S-SC, ZPF000000000130276 |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.84
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
5,246
in stock
|
Buy Now | |
element14
from US$5.70
|
3,965
in stock
|
Buy Now | |
Farnell
from US$4.41
|
3,965
in stock
|
Buy Now | |
TE Store
from US$2.68
|
2,806
in stock
|
Buy Now | |
RS Americas
from US$4.52
|
2,785
in stock
|
Buy Now | |
TTI Europe
from US$3.21
|
2,468
in stock
|
Buy Now | |
Boersig
from US$2.79
|
2,162
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
922
in stock
|
Buy Now | |
Distrelec
from US$7.51
|
112
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Mating Pin Diameter | 2.5mm, .098in |
Height | 24.38mm, .96in |
Length | 1.364in, 34.65mm |
Width | .868in, 22.05mm |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 200VDC, 200VAC |
Centerline (Pitch) | 6.7mm, .264in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Housing, Plug, 4Pos, 25A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 4POS, 25A | element14 |
PLG, 4P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP06-4S | Internal Number: DTP06-4S | Alias Number: DTP06-4S-AS | TE Connectivity | TE Store |
Connector, Automotive, 4 Position, Gray, 2.5mm Pin Dia, Sealable, DTP Series | TE Connectivity DTP06-4S | RS Americas |
Automotive Connectors DTP PLUG 4 Way | Rapid Electronics |
DEUTSCH - TE Connectivity Housing, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
Automotive Connector Housing, IP68, DTP Series, Plug, 4 Ways, AMP DTP Series Socket Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTP06-4S?
Additional datasheets, footprints and schematics for DTP06-4S are listed on our Part Details page. You can also find images and similar parts to DTP06-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP06-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP06-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP06-4S fall under?
The DTP06-4S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP06-4S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP06-4S you can contact the distributor directly for product support, shipping queries etc.
Is the DTP06-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP06-4S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for DTP06-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP06-4S often in real-time on the comparison pages.
What if I can't find stock of DTP06-4S?
You can fill out our help required form which you can use to request a quote for DTP06-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.