Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130493 |
Body Material | PA GF |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Number of Positions | 8 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 1.75in, 44.45mm |
Length | 41.86mm, 1.648in |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-1 |
Mounting Feature | Without |
Connector Mounting Type | Panel |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connection angle: 180 ° | Conrad |
Circular Connector, RECP ASM DEUTSCH HD Series / DEUTSCH HDP Series | TE Connectivity HDP24-18-8PN | RS Americas |
REC, 8P, BLK, N, 12, P | TTI Europe |
REC, 8P, BLK, N, 12, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Hdp20 Housing | Part Number: HDP24-18-8PN | Internal Number: HDP24-18-8PN | Alias Number: ZPF000000000130493 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDP24-18-8PN?
Additional datasheets, footprints and schematics for HDP24-18-8PN are listed on our Part Details page. You can also find images and similar parts to HDP24-18-8PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-18-8PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-18-8PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-18-8PN fall under?
The HDP24-18-8PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-18-8PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-18-8PN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-18-8PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-18-8PN have stock available?
Authorised distributors including Conrad, RS Americas, Boersig, TTI Europe and TE Store have stock available or on a lead time for HDP24-18-8PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-18-8PN often in real-time on the comparison pages.
What if I can't find stock of HDP24-18-8PN?
You can fill out our help required form which you can use to request a quote for HDP24-18-8PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.