Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130282 |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Number of Positions | 4 |
Interface Plating | Tin (Sn) |
Pin Diameter | 2.5mm, .098in |
Length | 1.375in, 34.9mm |
Width | 43.82mm, 1.725in |
Nominal Voltage Architecture | 24V, 12V, 48V |
Operating Voltage | 200VAC, 200VDC |
Voltage Rating (Max) | 200VAC, 200VDC |
Centerline (Pitch) | 6.7mm, .264in |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | With |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Packaging Quantity | 200 |
Packaging Type | Tray |
Sealable | Yes |
Shielded | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 158°F, 65°C, 212°F, 75°C, 85°C, 90°C, 110°C, 248°F, 120°C, 125°C, 230°F, 185°F, 100°C, 105°C, 167°F, 149°F, 221°F, 80°C, 257°F, 194°F, 176°F |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
HDR, 4P, BLK, ST, SN/NI/CU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 4 | Deutsch Dtp Header | Part Number: DTP10-4P | Internal Number: DTP10-4P | Alias Number: ZPF000000000130282 | TE Connectivity | TE Store |
4 way DTP10 Receptacle with 180 degree molded pinsand PCB outside mount | Future Electronics |
Receptacle, Vertical, PCB Mount Header, Contacts 4, Black, Tin, DTP Series | TE Connectivity DTP10-4P | RS Americas |
Where can I find additional details, specifications and documents for a DTP10-4P?
Additional datasheets, footprints and schematics for DTP10-4P are listed on our Part Details page. You can also find images and similar parts to DTP10-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP10-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP10-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP10-4P fall under?
The DTP10-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTP10-4P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP10-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DTP10-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP10-4P have stock available?
Authorised distributors including TE Store, Future Electronics and RS Americas have stock available or on a lead time for DTP10-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP10-4P often in real-time on the comparison pages.
What if I can't find stock of DTP10-4P?
You can fill out our help required form which you can use to request a quote for DTP10-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.