Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD34-18-8PE-RU,
ZPF000000000130499 |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.47
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$32.48
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$22.04
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$22.00
|
39
in stock
|
Buy Now | |
TE Store
from US$10.90
|
29
in stock
|
Buy Now | |
RS Americas
from US$27.45
|
-
|
Buy Now | |
Boersig
from US$16.43
|
-
|
Buy Now | |
Farnell
from US$30.57
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Blue |
Number of Positions | 8 |
Mating Pin Diameter | .098in, 2.5mm |
Width | 36.49mm, 1.437in |
Height | 1.647in, 41.83mm |
Length | 44.45mm, 1.75in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Rec, 8P, Al, E, 12, P |Deutsch Te Connectivity HD34-18-8PE | Newark Electronics |
Automotive Connectors RECP ASM | Rapid Electronics |
DEUTSCH - TE Connectivity Housing REC 8P AL E 12 P | Distrelec |
REC, 8P, AL, E, 12, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD34-18-8PE | Internal Number: HD34-18-8PE | Alias Number: HD34-18-8PE-RU | TE Connectivity | TE Store |
DEUTSCH Automotive | RS Americas |
Connector Bayonet Coupling Housing PIN 8 Position Receptacle 18 Shell Size 6061-T6 Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a HD34-18-8PE?
Additional datasheets, footprints and schematics for HD34-18-8PE are listed on our Part Details page. You can also find images and similar parts to HD34-18-8PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD34-18-8PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD34-18-8PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD34-18-8PE fall under?
The HD34-18-8PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD34-18-8PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD34-18-8PE you can contact the distributor directly for product support, shipping queries etc.
Is the HD34-18-8PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD34-18-8PE have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for HD34-18-8PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD34-18-8PE often in real-time on the comparison pages.
What if I can't find stock of HD34-18-8PE?
You can fill out our help required form which you can use to request a quote for HD34-18-8PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.