Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTP04-2P-E003-LS,
DTP04-2P-E003-L, ZPF000000000130148 |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.99
|
99
in stock
|
Buy Now | |
element14
from US$5.57
|
485
in stock
|
Buy Now | |
Farnell
from US$5.03
|
485
in stock
|
Buy Now | |
TTI Europe
from US$4.14
|
422
in stock
|
Buy Now | |
TE Store
from US$2.92
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
1
in stock
|
Buy Now | |
RS Americas
from US$8.57
|
-
|
Buy Now | |
Boersig
from US$3.26
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Mating Pin Diameter | 2.5mm, .098in |
Length | 1.861in, 47.27mm |
Width | .872in, 22.15mm |
Height | .869in, 22.07mm |
Operating Voltage | 200VDC, 200VAC |
Nominal Voltage Architecture | 24V, 48V, 12V |
Centerline (Pitch) | .264in, 6.7mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AUTOMOTIVE HOUSING, RCPT, 2POS, 25A | element14 |
REC, 2P, GRY, N, CAP | TTI Europe |
REC, 2P, GRY, N, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dtp Housing | Part Number: DTP04-2P-E003 | Internal Number: DTP04-2P-E003 | Alias Number: DTP04-2P-E003-L | TE Connectivity | TE Store |
Automotive Housing, Rcpt, 2Pos, 25A | Newark Electronics |
Receptacle, Housing for Male Terminals, Contacts 2, Gray, PA GF, DTP Series | TE Connectivity DTP04-2P-E003 | RS Americas |
Where can I find additional details, specifications and documents for a DTP04-2P-E003?
Additional datasheets, footprints and schematics for DTP04-2P-E003 are listed on our Part Details page. You can also find images and similar parts to DTP04-2P-E003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP04-2P-E003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP04-2P-E003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP04-2P-E003 fall under?
The DTP04-2P-E003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTP04-2P-E003 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP04-2P-E003 you can contact the distributor directly for product support, shipping queries etc.
Is the DTP04-2P-E003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP04-2P-E003 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and TE Store have stock available or on a lead time for DTP04-2P-E003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP04-2P-E003 often in real-time on the comparison pages.
What if I can't find stock of DTP04-2P-E003?
You can fill out our help required form which you can use to request a quote for DTP04-2P-E003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.