Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$614.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,041.18
|
8
in stock
|
Buy Now | |
TE Store
from US$672.31
|
20
in stock
|
Buy Now | |
element14
from US$783.55
|
12
in stock
|
Buy Now | |
Farnell
from US$733.94
|
12
in stock
|
Buy Now | |
Future Electronics
from US$627.09
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$712.69
|
7
in stock
|
Buy Now | |
Powell Electronics
from US$849.29
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$930.57
|
4
in stock
|
Buy Now | |
Distrelec
from US$733.73
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$788.79
|
3
in stock
|
Buy Now | |
RS Americas
from US$747.51
|
2
in stock
|
Buy Now | |
Boersig
from US$932.70
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$925.00
|
1
in stock
|
Buy Now | |
TTI Europe
from US$711.04
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$788.79
|
1
in stock
|
Buy Now | |
Avnet America
from US$614.31
|
-
|
Buy Now | |
Sager
from US$642.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Specification Type | TE Product Specification (108-), UL/CSA |
Tool Type | Tetra Crimp / Platform Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Pneumatic, Manual |
Die Sets Type | Removable/Interchangeable |
DIES ULTRA-FAST FASTON 22-18 DIE SET Tool Grade: Premium Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: UL/CSA TE Product Specification (108-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable UL/CSA | Hand Crimping Tool | Part Number: 90390-3 | Internal Number: 90390-3 | TE Connectivity | TE Store |
DIE SET, ULTRA FAST, 18-22AWG | element14 |
Die Assembly Ultra-Fast 22-18 AWG (used with 58078-3 Hand Crimp Tool ) | Future Electronics |
Crimping die, Ultra-Fast AWG 22-18 | RS |
Crimp Die, 58078-3 Hand Crimp Tool | Newark Electronics |
TE 90390-3 Crimp Die Set for Ultra-Fast Contacts 22-16AWG | Rapid Electronics |
TE Connectivity Die Assembly For 58078-3 Frame Red Ultra | Distrelec |
DIE ULTRA FAST 22-18 U/58078-3 | Heilind Electronics |
Die Assembly, For 58078-3 Frame, Red, Ultra-Fast Fully Insulated FASTON Terminals | TE Connectivity 90390-3 | RS Americas |
Connector Accessories Crimp Die Set | Avnet America |
Punches & Dies DIE SET 22-18 AWG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | 110 187 & 250 Series In-Line Receptacles |
---|---|
For Use With | 58078-3 Hand Crimp Tool Frame Assembly |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Wire Area Size Max | 1.65mm² |
Wire Area Size Min | 0.25mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Wire Size SWG Max | 17 |
Wire Size SWG Min | 29 |
Where can I find additional details, specifications and documents for a 90390-3?
Additional datasheets, footprints and schematics for 90390-3 are listed on our Part Details page. You can also find images and similar parts to 90390-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90390-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90390-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90390-3 fall under?
The 90390-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90390-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90390-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 90390-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90390-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 90390-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90390-3 often in real-time on the comparison pages.
What if I can't find stock of 90390-3?
You can fill out our help required form which you can use to request a quote for 90390-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.