Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
19,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
310,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
188,400
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
188,400
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
60,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
58,168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
51,800
in stock
|
Buy Now | |
TE Store
from US$0.29
|
47,233
in stock
|
Buy Now | |
element14
from US$0.37
|
19,600
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
6,530
in stock
|
Buy Now | |
Sager
from US$0.25
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | Yes |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .935in, 23.7mm |
Accepts Wire Insulation Diameter Range | .23in, 5.84mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 1200 |
Insulated | Yes |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 ULTRA-FAST TAB 22-18 TPBR | Heilind Electronics |
2-521144-2 Rohs Compliant: Yes |Amp Te Connectivity 2-521144-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 23.74mm 13.25mm Tin Strip | Avnet America |
22-18 AWG 600 V Tin 250 Ultra-Fast Tab | Future Electronics |
ULTRA-FAST 250 ASY TAB 22-18 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-521144-2 | Internal Number: 2-521144-2 | TE Connectivity | TE Store |
QUICK DIS TERM, MALE, 6.35 X 0.81MM | element14 |
Terminal, Quick Disconnect, Male, 22-18AWG, Red, Nylon, Brass, UltraFast Series | TE Connectivity 2-521144-2 | RS Americas |
Terminals TAB ASSY 250 UF LID2 Reel of 1200 | Sager |
250 ULTRA-FAST TAB 22-18 TPB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-521144-2?
Additional datasheets, footprints and schematics for 2-521144-2 are listed on our Part Details page. You can also find images and similar parts to 2-521144-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-521144-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-521144-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-521144-2 fall under?
The 2-521144-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-521144-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-521144-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-521144-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-521144-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Future Electronics and Powell Electronics have stock available or on a lead time for 2-521144-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-521144-2 often in real-time on the comparison pages.
What if I can't find stock of 2-521144-2?
You can fill out our help required form which you can use to request a quote for 2-521144-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.