Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.24 |
No stock
|
Buy Now | |
Powell Electronics | US$0.09 |
850,000
|
Buy Now | |
Rapid Electronics | US$0.13 |
494,000
|
Buy Now | |
Chip One Stop | US$0.09 |
494,000
|
Buy Now | |
Distrelec | US$0.20 |
494,000
|
Buy Now | |
Heilind Electronics | US$0.12 |
333,000
|
Buy Now | |
TE Store | US$0.16 |
88,034
|
Buy Now | |
Avnet America | US$0.09 |
84,000
|
Buy Now | |
Heilind Electronics Asia | US$0.12 |
35,500
|
Buy Now | |
RS Americas | US$0.09 |
12,154
|
Buy Now | |
Newark Electronics | US$0.20 |
1,070
|
Buy Now | |
Future Electronics | US$0.11 |
-
|
Buy Now | |
element14 | US$0.16 |
-
|
Buy Now | |
Avnet Asia | US$0.13 |
-
|
Buy Now | |
Boersig | US$0.13 |
-
|
Buy Now | |
TTI Europe | US$0.10 |
-
|
Buy Now | |
Sager | US$0.10 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 23.79mm, .935in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | .23in, 5.84mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP ULTRA-FAST 187 ASY REC 22-18 TPBR | Distrelec |
187 ULTRA-FAST RCPT 22-18 TPBR | Heilind Electronics |
ULTRA-FAST 187 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-520261-2 | Internal Number: 2-520261-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG F 23.74mm 8.53mm Tin Strip on Reel | Avnet America |
Ultra-Fast Strip 187 Ultra Fast 22-18 TPBR | TE Connectivity 2-520261-2 | RS Americas |
Female Disconnect, 4.75Mm, 22-18Awg, Red | Newark Electronics |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
TERMINAL, FEMALE DISCONNECT, 0.187IN RED | element14 |
187 ULTRA-FAST RCPT 22-18 TPBR | TTI Europe |
Terminals 187 ULTRA-FAST 22-18 | Sager |
187 ULTRA FAST 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast 187 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-520261-2?
Additional datasheets, footprints and schematics for 2-520261-2 are listed on our Part Details page. You can also find images and similar parts to 2-520261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520261-2 fall under?
The 2-520261-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520261-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520261-2 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 2-520261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520261-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520261-2?
You can fill out our help required form which you can use to request a quote for 2-520261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.