Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
9,388
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
73,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,388
in stock
|
Buy Now | |
element14
from US$0.19
|
9,388
in stock
|
Buy Now | |
TE Store
from US$0.20
|
8,607
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in, .125in, 3.18mm |
Overall Length | 18.7mm, .735in |
Accepts Wire Insulation Diameter Range | .12in, 3.05mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Black |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Insulated | Yes |
Wire Stop | Yes |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Female Disconn, 2.8Mm/3.18Mm, 18Awg, Blk | Newark Electronics |
FEMALE DISCONN, 2.8MM/3.18MM, 18AWG, BLK | element14 |
ULTRA-FAST .110/.125 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm 3.18 mm Mating Tab Width: .11 in .125 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 9-520272-2 | Internal Number: 9-520272-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG F Tin Strip | Avnet America |
Connector, ULTRA-FAST .110/.125 ASY Receptacle, 22-18 TPBR | TE Connectivity 9-520272-2 | RS Americas |
110 ULTRA-FAST RCPT 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast .110/.125 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast .110/.125 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm 3.18mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" 0.125" x 0.032" |
Where can I find additional details, specifications and documents for a 9-520272-2?
Additional datasheets, footprints and schematics for 9-520272-2 are listed on our Part Details page. You can also find images and similar parts to 9-520272-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-520272-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-520272-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-520272-2 fall under?
The 9-520272-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-520272-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-520272-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-520272-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-520272-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 9-520272-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-520272-2 often in real-time on the comparison pages.
What if I can't find stock of 9-520272-2?
You can fill out our help required form which you can use to request a quote for 9-520272-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.