Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BACA-AMP-182,
RAYVOSS-UF-TAB-22-18TPBR, 402646749, D44822-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
3,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
577,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
267,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
267,400
in stock
|
Buy Now | |
Sager
from US$0.23
|
263,200
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
184,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
142,800
in stock
|
Buy Now | |
TE Store
from US$0.29
|
110,515
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
96,250
in stock
|
Buy Now | |
element14
from US$0.27
|
53,944
in stock
|
Buy Now | |
Farnell
from US$0.39
|
53,944
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
40,656
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
12,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
264
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,600
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Overall Length | 21.75mm, .855in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 1400 |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST TAB 22-18 TPBR | Heilind Electronics |
250 Ultra-Fast Tab 22-18 Tpbr |Amp Te Connectivity 2-520102-2 | Newark Electronics |
Terminals .25 ULTRA-FAST TAB Reel of 1400 | Sager |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520102-2 | Internal Number: 2-520102-2 | Alias Number: 402646749 | TE Connectivity | TE Store |
TERMINAL, MALE DISCONNECT, 6.35MM, RED | element14 |
Terminal, Quick Discconnect, Crimp, Male, Insulated, Nylon, UltraFast Series | TE Connectivity 2-520102-2 | RS Americas |
250 ULTRA-FAST TAB 22-18 TPBR | TTI Europe |
Tab terminal, Ultra-Fast 250, AWG 22-18 | RS |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 22-18AWG 5.14mm² 21.72mm 13.25mm Tin | Avnet America |
Quick Disconnect Pin, 22 - 18 AWG, Red, 0.250x0.032 in. Tab, Nylon Insulated, 1400 Reel | Carlton-Bates |
250 ULTRA FAST TAB 22-18 TPBR | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 2-520102-2?
Additional datasheets, footprints and schematics for 2-520102-2 are listed on our Part Details page. You can also find images and similar parts to 2-520102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520102-2 fall under?
The 2-520102-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520102-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520102-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Sager and Future Electronics have stock available or on a lead time for 2-520102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520102-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520102-2?
You can fill out our help required form which you can use to request a quote for 2-520102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.