Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
63,000
in stock
|
Buy Now | |
TE Store
from US$0.29
|
24,852
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
18,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
18,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
12,600
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Insulation Material | Nylon |
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 1400 |
Wire Stop | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST TAB 22-18 BR | Heilind Electronics |
ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520102-1 | Internal Number: 2-520102-1 | TE Connectivity | TE Store |
Ultra-Fast 250 Assembly Tab 22-18 Awg Br |Amp Te Connectivity 2-520102-1 | Newark Electronics |
Tab Terminal 18-22AWG M 21.71mm 13.25mm Strip on Reel | Avnet America |
ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR | TE Connectivity 2-520102-1 | RS Americas |
33B6721 | element14 |
MALE DISCONNECT, 6.35MM, 18AWG, RED | Farnell |
250 ULTRA-FAST TAB 22-18 BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock 0.250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 0.250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 2-520102-1?
Additional datasheets, footprints and schematics for 2-520102-1 are listed on our Part Details page. You can also find images and similar parts to 2-520102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520102-1 fall under?
The 2-520102-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520102-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520102-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-520102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520102-1 often in real-time on the comparison pages.
What if I can't find stock of 2-520102-1?
You can fill out our help required form which you can use to request a quote for 2-520102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.