Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
11,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
1,387,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
270,810
in stock
|
Buy Now | |
TE Store
from US$0.28
|
24,924
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
5,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,400
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,400
in stock
|
Buy Now | |
element14
from US$0.39
|
2,010
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,010
in stock
|
Buy Now | |
Newark Electronics
-
|
40
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | Yes |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .63in, 16mm |
Accepts Wire Insulation Diameter Range | .23in, 5.84mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 1700 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST FLAG 22-18 TPBR | Heilind Electronics |
ULTRA-FAST 250 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520856-2 | Internal Number: 2-520856-2 | TE Connectivity | TE Store |
Flag terminal,Ultra-Fast 250, AWG 22-18 | RS |
Flag Terminal 18-22AWG RCP 16.89mm 16mm Tin Strip | Avnet America |
Connector Ultra Fast 18 - 22 AWG Brass 0.635 mm Flag Recepticle | Future Electronics |
TE Connectivity - AMP ULTRA-FAST 250 ASY REC 22-18 TPBR | Distrelec |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
Terminal, Flag Disconnect, Receptacle, 6.35Mm, Crimp | Newark Electronics |
ULTRA-FAST 250 ASY REC 22-18 TPBR | TE Connectivity 2-520856-2 | RS Americas |
250 ULTRA-FAST FLAG 22-18 TPBR | TTI Europe |
Terminals .25 ULTRA-FAST FLG Reel of 1700 | Sager |
250 ULTRA-FAST FLG 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 2-520856-2?
Additional datasheets, footprints and schematics for 2-520856-2 are listed on our Part Details page. You can also find images and similar parts to 2-520856-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520856-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520856-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520856-2 fall under?
The 2-520856-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520856-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520856-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520856-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520856-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Avnet America have stock available or on a lead time for 2-520856-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520856-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520856-2?
You can fill out our help required form which you can use to request a quote for 2-520856-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.