Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
2,250
in stock
|
Buy Now | |
Powell Electronics
from US$0.23
|
73,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
55,985
in stock
|
Buy Now | |
TE Store
from US$0.29
|
51,790
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
44,022
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
15,996
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
14,013
in stock
|
Buy Now | |
element14
from US$0.22
|
12,053
in stock
|
Buy Now | |
Farnell
from US$0.23
|
12,053
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
11,963
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
11,108
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,553
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
2,952
in stock
|
Buy Now | |
SOS electronic
from US$0.22
|
950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
590
in stock
|
Buy Now | |
Conrad
from US$0.43
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
168
in stock
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
ULTRAFAST 250 ASSY REC 22-18 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520184-4 | Internal Number: 2-520184-4 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 6.35Mm, Red | Newark Electronics |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
TERMINAL, FEMALE DISCONNECT, 22-18AWG | element14 |
TE Connectivity - AMP ULTRAFAST 250 ASSY REC 22-18 TPBR LP | Distrelec |
Ultra-Fast .250 SER Redinsulated Crimp RECP 6.35x0.81mm 22 to 18AWG Tin Plated | TE Connectivity 2-520184-4 | RS Americas |
Quick Disconnect Terminal 18-22AWG RCP 21.71mm 10.38mm Tin Loose Piece | Avnet America |
250 ULTRA-FAST 22-18TPPHBZ | Heilind Electronics |
Receptacle terminal, Ultra-Fast 250, red | RS |
FASTON Receptacle 6,3x0,81 Insulated Red 0,3-0,8mm2 Phos.Bronze/Sn | SOS electronic |
The fully insulated ultra fast FASTON Plug-in and flat plug offer the advantages of a fully protected contact and head of the sliding. User-friendly design allows for easy insertion. In addition, electrical short circuits due to exposed cables yourself in devices with high contact density is excluded.This text is machine translated. | Conrad |
Terminal: flat | Transfer Multisort Elektronik |
Receptacle, Female | Carlton-Bates |
250 ULTRA-FAST RCPT 22-18 TPPB | TTI Europe |
Terminals FASTON RED .032x.250 | Sager |
250 ULTRA-FAST 22-18TPPHBZ | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.82mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2-520184-4?
Additional datasheets, footprints and schematics for 2-520184-4 are listed on our Part Details page. You can also find images and similar parts to 2-520184-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520184-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520184-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520184-4 fall under?
The 2-520184-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520184-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520184-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520184-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520184-4 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 2-520184-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520184-4 often in real-time on the comparison pages.
What if I can't find stock of 2-520184-4?
You can fill out our help required form which you can use to request a quote for 2-520184-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.