Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RAYVOSS-UFAST-22-18-TPBR,
D16135-000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
4,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
566,400
in stock
|
Buy Now | |
TE Store
from US$0.16
|
126,414
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
116,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
112,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
112,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
element14
from US$0.16
|
7,170
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
4,800
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,187
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
2,000
in stock
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .935in, 23.7mm |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | .23in, 5.84mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire Stop | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
ULTRA-FAST 187 ASY REC 22-18 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-520274-2 | Internal Number: 2-520274-2 | Alias Number: D16135-000 | TE Connectivity | TE Store |
187 Ultra-Fast Rcpt 22-18 Tpbr |Amp Te Connectivity 2-520274-2 | Newark Electronics |
187 ULTRA-FAST RCPT 22-18 TPBR | Heilind Electronics |
Closed Barrel Insulated 22-18 AWG Quick Connect F-Crimp Ultra Fast Receptacle | Future Electronics |
QUICK DIS TERM, FEMALE, 4.75 X 0.81MM | element14 |
Receptacle,22-18AWG,2.79mm,Ultrafast | RS |
TE Connectivity ULTRA-FAST 187 ASY REC 22-18 TPPB Termin | Distrelec |
Quick Disconnect Terminal 18-22AWG F 23.74mm 8.53mm Tin Strip | Avnet America |
Ultra-Fast .187 SER Redinsulated Crimp RECP,4.75x0.81mm,22 to 18AWG, Tin Plated | TE Connectivity 2-520274-2 | RS Americas |
187 ULTRA-FAST RCPT 22-18 TPBR | TTI Europe |
ULTRA-FAST 187 ASY REC 22-18 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-520274-2?
Additional datasheets, footprints and schematics for 2-520274-2 are listed on our Part Details page. You can also find images and similar parts to 2-520274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520274-2 fall under?
The 2-520274-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520274-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520274-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-520274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520274-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520274-2?
You can fill out our help required form which you can use to request a quote for 2-520274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.