Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
175
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
533,250
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
156,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
123,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
123,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
88,875
in stock
|
Buy Now | |
TE Store
from US$0.19
|
49,869
in stock
|
Buy Now | |
element14
from US$0.19
|
33,804
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
19,040
in stock
|
Buy Now | |
Farnell
from US$0.18
|
18,910
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Sager
from US$0.12
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,789
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
250
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 18.67mm, .735in |
Mating Tab Width | 2.8mm, .11in, .125in, 3.18mm |
Accepts Wire Insulation Diameter Range | .12in, 3.05mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 ULTRA-FAST RCPT 22-18 TPBR | Heilind Electronics |
ULTRA-FAST .110/.125 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm 3.18 mm Mating Tab Width: .125 in .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 2-520083-2 | Internal Number: 2-520083-2 | TE Connectivity | TE Store |
TERMINAL, CRIMP, SOCKET, 22-18AWG | element14 |
110 ULTRA-FAST RCPT 22-18 TPBR | TTI Europe |
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast 110/125 Series, 0.11" X 0.02" Rohs Compliant: Yes |Raychem Te Connectivity 2-520083-2 | Newark Electronics |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Terminals FASTON Reel of 3000 | Sager |
Terminal: flat | Transfer Multisort Elektronik |
Ultra-Fast Strip 110 Ultra-Fast Rcpt 22-18 TPBR | TE Connectivity 2-520083-2 | RS Americas |
Quick Disconnect Terminal 18-22AWG F 18.66mm 6.98mm Tin Strip on Reel | Avnet America |
Receptacle terminal, Ultra-Fast 110, red | RS |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 2-520083-2?
Additional datasheets, footprints and schematics for 2-520083-2 are listed on our Part Details page. You can also find images and similar parts to 2-520083-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520083-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520083-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520083-2 fall under?
The 2-520083-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520083-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520083-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520083-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520083-2 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 2-520083-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520083-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520083-2?
You can fill out our help required form which you can use to request a quote for 2-520083-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.