Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
36,407
in stock
|
Buy Now | |
element14
from US$0.30
|
36,407
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
31,988
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
30,407
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
18,419
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
18,419
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
18,419
in stock
|
Buy Now | |
TE Store
from US$0.28
|
13,343
in stock
|
Buy Now | |
Sager
from US$0.19
|
8,343
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
5,331
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
2,965
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,552
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
297
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | 20.14mm, .793in |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMINAL, MALE DISCONNECT, 4.75MM, RED | element14 |
187 ULTRA-FAST TAB 22-18 TPBR | Heilind Electronics |
Terminal, Male Disconnect, 4.75Mm, Red | Newark Electronics |
TE Connectivity - AMP ULTRA-FAST 187 ASY REC 22-18 TPBR | Distrelec |
ULTRA-FAST 187 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Tab 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-521103-2 | Internal Number: 2-521103-2 | TE Connectivity | TE Store |
Terminals TAB 22-18AWG .187 .187 x .020 | Sager |
Terminal Receptacle, 22-18AWG, Crimp, Insulated, Tin Plating, Red, 521 Series | TE Connectivity 2-521103-2 | RS Americas |
Quick Disconnect Terminal 18-22AWG M 20.14mm 11.38mm Tin Loose Piece | Avnet America |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Quick Disconnect Pin, 22 - 18 AWG, Red, 0.187x0.020 in. Tab, Non-Insulated, 1000 Loose | Carlton-Bates |
TAB ASSY U-F 187X020 22-18TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 2-521103-2?
Additional datasheets, footprints and schematics for 2-521103-2 are listed on our Part Details page. You can also find images and similar parts to 2-521103-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-521103-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-521103-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-521103-2 fall under?
The 2-521103-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-521103-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-521103-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-521103-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-521103-2 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2-521103-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-521103-2 often in real-time on the comparison pages.
What if I can't find stock of 2-521103-2?
You can fill out our help required form which you can use to request a quote for 2-521103-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.