Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
166,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
102,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
102,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
37,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
27,750
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
25,500
in stock
|
Buy Now | |
TE Store
from US$0.26
|
13,149
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
element14
from US$0.33
|
5,740
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,740
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Carlton-Bates
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | Yes |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | 20.14mm, .793in |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Wire Stop | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 ULTRA-FAST TAB 22-18 TPBR | Heilind Electronics |
Terminals Tab 187X020 22-18 Reel Of 1500 Rohs Compliant: Yes |Amp Te Connectivity 2-521102-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG M 20.14mm 11.38mm Tin Strip on Reel | Avnet America |
Terminals TAB 187X020 22-18 Reel of 1500 | Rapid Electronics |
TE Connectivity ULTRA-FAST 187 ASY Tab 22-18 TPBR TAB Te | Distrelec |
ULTRA-FAST 187 ASY Tab 22-18 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Tab 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-521102-2 | Internal Number: 2-521102-2 | TE Connectivity | TE Store |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
MALE DISCONNECT, 4.75MM, 22-18AWG, RED | element14 |
Tab terminal, Ultra-Fast 187, AWG 22-18 | RS |
Terminal, Quick Disconnect, 22-18AWG, Red, Nylon, Brass Material, Faston Series | TE Connectivity 2-521102-2 | RS Americas |
Quick Disconnect Pin, 22 - 18 AWG, Red, 0.187x0.020 in. Tab, Nylon Fully Insulated, 1500 Reel | Carlton-Bates |
TAB ASSY U-F 187X020 22-18TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-521102-2?
Additional datasheets, footprints and schematics for 2-521102-2 are listed on our Part Details page. You can also find images and similar parts to 2-521102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-521102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-521102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-521102-2 fall under?
The 2-521102-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-521102-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-521102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-521102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-521102-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Avnet America and Rapid Electronics have stock available or on a lead time for 2-521102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-521102-2 often in real-time on the comparison pages.
What if I can't find stock of 2-521102-2?
You can fill out our help required form which you can use to request a quote for 2-521102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.