Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$229.86
|
No stock
|
Buy Now | |
Powell Electronics
from US$215.66
|
16
in stock
|
Buy Now | |
TE Store
from US$290.62
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$195.46
|
11
in stock
|
Buy Now | |
element14
from US$190.15
|
11
in stock
|
Buy Now | |
Farnell
from US$175.46
|
11
in stock
|
Buy Now | |
Future Electronics
from US$170.44
|
10
in stock
|
Buy Now | |
RS Americas
from US$198.54
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$295.60
|
6
in stock
|
Buy Now | |
Distrelec
from US$271.29
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$201.38
|
2
in stock
|
Buy Now | |
Avnet America
from US$198.02
|
-
|
Buy Now | |
Boersig
from US$222.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Specification Type | TE Product Specification (114-), UL/CSA |
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Battery, Manual |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
PROCRMP DIESET 26-14 ULTRAFAST Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) UL/CSA TE Certification: Upon Request for Fee Power Technology Type: Electric Manual Battery Commercial Crimp Tooling Removable/Interchangeable Upon Request for Fee | Hand Crimping Tool | Part Number: 58628-2 | Internal Number: 58628-2 | TE Connectivity | TE Store |
Crimp Die, 58628-1 Crimp Tool | Newark Electronics |
FASTON RECEPTACLE | element14 |
14-26 AWG Tool Die Set For Quick Connects Terminal | Future Electronics |
Tool Die Set,14-26AWG, Ultra Fast, Quick Connect Terminals, Pro Crimper III Series | TE Connectivity 58628-2 | RS Americas |
Punches&Dies PRO CRIMPER DIESET 26-14 AWG | Rapid Electronics |
TE Connectivity - AMP PROCRMP DIESET 26-14 ULTRAFAST | Distrelec |
PROCRMP DIESET 26-14 ULTRAFAST | Heilind Electronics |
Dieset, 26-14 AWG, Ultrafast | RS |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 586 |
RoHS: | Unknown |
Crimp Die Applications | Ultra-Fast FASTON Straight Receptacles |
---|---|
For Use With | Tyco 58628-1 PRO-CRIMPER III Hand Crimp Tool Assembly |
Product Range | Te Connectivity / Amp 586 |
Crimp Size | 26AWG to 14AWG |
Where can I find additional details, specifications and documents for a 58628-2?
Additional datasheets, footprints and schematics for 58628-2 are listed on our Part Details page. You can also find images and similar parts to 58628-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58628-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58628-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58628-2 fall under?
The 58628-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58628-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58628-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58628-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58628-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 58628-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58628-2 often in real-time on the comparison pages.
What if I can't find stock of 58628-2?
You can fill out our help required form which you can use to request a quote for 58628-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.