Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$231.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$297.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$255.96
|
21
in stock
|
Buy Now | |
element14
from US$314.99
|
21
in stock
|
Buy Now | |
Farnell
from US$310.95
|
21
in stock
|
Buy Now | |
Future Electronics
from US$231.71
|
10
in stock
|
Buy Now | |
RS Americas
from US$297.01
|
8
in stock
|
Buy Now | |
Powell Electronics
from US$321.80
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$428.50
|
5
in stock
|
Buy Now | |
Distrelec
from US$360.93
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$300.00
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$300.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$295.00
|
-
|
Buy Now | |
Boersig
from US$325.59
|
-
|
Buy Now | |
TE Store
from US$299.00
|
-
|
Buy Now | |
Sager
from US$246.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Specification Type | TE Product Specification (114-), UL/CSA |
Tool Grade | Commercial Crimp Tooling |
Power Type | Electric, Battery, Manual |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Crimp Tool, Pro-Crimper Iii, Ultra Fast Faston Straight Receptacles | Newark Electronics |
CRIMP TOOL, PRO-CRIMPER III, ULTRA FAST FASTON STRAIGHT RECEPTACLES | element14 |
PRO-CRIMPER III Series Hand Crimper Tool | Future Electronics |
Crimper, Ratchet,26-14 AWG, Ultra-Fast FASTON Receptacles,58628-2 Die, PRO-CRIMPER | TE Connectivity 58628-1 | RS Americas |
PROCRIMPER DIE/TOOL ULTRAFAST 26-14 | Rapid Electronics |
TE Connectivity Crimping Stripping Cutting Tools & Drill | Distrelec |
PROCRIMP T&D 26-14 ULTRAFAST | Heilind Electronics |
PRO-CRIMPER III Ultra-Fast Crimp Tool | RS |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
PROCRIMP T&D 26-14 ULTRAFAST Tool Grade: Commercial Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) UL/CSA TE Certification: Upon Request for Fee Power Technology Type: Electric Battery Manual Commercial Crimp Tooling Removable/Interchangeable Upon Request for Fee | Hand Crimping Tool | Part Number: 58628-1 | Internal Number: 58628-1 | TE Connectivity | TE Store |
Crimpers / Crimping Tools PROCRIMPER DIE/TOOL ULTRAFAST 26-14 | Sager |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 586 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP 26-14AWG Faston Contacts |
Product Range | Te Connectivity / Amp 586 |
Crimp Size | 26AWG to 14AWG |
Where can I find additional details, specifications and documents for a 58628-1?
Additional datasheets, footprints and schematics for 58628-1 are listed on our Part Details page. You can also find images and similar parts to 58628-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58628-1 fall under?
The 58628-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58628-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58628-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58628-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58628-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 58628-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58628-1 often in real-time on the comparison pages.
What if I can't find stock of 58628-1?
You can fill out our help required form which you can use to request a quote for 58628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.