Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-9714,
C57697-000, 403233752, AMP-2-0520184-2 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
136,702
in stock
|
Buy Now | |
TE Store
from US$0.21
|
989,691
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
444,178
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
412,246
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
201,546
in stock
|
Buy Now | |
element14
from US$0.22
|
75,890
in stock
|
Buy Now | |
Farnell
from US$0.20
|
66,686
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
44,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
33,591
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
18,576
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
18,374
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
18,374
in stock
|
Buy Now | |
Sager
from US$0.11
|
14,507
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
12,352
in stock
|
Buy Now | |
Boersig
from US$0.16
|
12,229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
12,065
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
2,999
in stock
|
Buy Now | |
Conrad
from US$0.32
|
1,251
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
288
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Carlton-Bates
-
|
2
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
ULTRAFAST 250 ASSY REC 22-18 TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520184-2 | Internal Number: 2-520184-2 | Alias Number: 4-16211-9714 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 6.35 X 0.81Mm, Red, Crimp | Newark Electronics |
250 ULTRA-FAST TAB 12-10 TPBR | Heilind Electronics |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
CRIMP TERMINAL, FEMALE, 6.3X0.8MM | element14 |
250 ULTRA FAST RECPT L/P | TTI Europe |
TE 2-520184-2 250 Receptacle Ins. Brass/Tin 6.35 x 0.8mm 22-18AWG Red | Rapid Electronics |
TE Connectivity - AMP ULTRAFAST 250 ASSY REC 22-18 TPBR LP | Distrelec |
Terminals INSULATED RECP 22-18 .250 x .032 | Sager |
Quick Disconnect Terminal 18-22AWG F 21.97mm 10.38mm Tin Loose Piece | Avnet America |
Terminal: flat | Transfer Multisort Elektronik |
Crimp Receptacle, 18-22AWG, Insulated, 600V, Nylon, Tin, Ultra-Fast Series | TE Connectivity 2-520184-2 | RS Americas |
The fully insulated ultra fast FASTON Plug-in and flat plug offer the advantages of a fully protected contact and head of the sliding. User-friendly design allows for easy insertion. In addition, electrical short circuits due to exposed cables yourself in devices with high contact density is excluded.This text is machine translated. | Conrad |
Receptacle, Female | Carlton-Bates |
Ultra-Fast Receptacle Terminal, 6.35 mm width, .81 mm thick, 3.43 mm wire diameter, wire size(mm^2): .3 - .8 | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.82mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-520184-2?
Additional datasheets, footprints and schematics for 2-520184-2 are listed on our Part Details page. You can also find images and similar parts to 2-520184-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520184-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520184-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520184-2 fall under?
The 2-520184-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520184-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520184-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520184-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520184-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Heilind Electronics and Future Electronics have stock available or on a lead time for 2-520184-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520184-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520184-2?
You can fill out our help required form which you can use to request a quote for 2-520184-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.