Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-FULLINSUL-22-18M,
D54144-000 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
12,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
559,511
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
427,025
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
427,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
427,025
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
427,025
in stock
|
Buy Now | |
TE Store
from US$0.27
|
381,787
in stock
|
Buy Now | |
Sager
from US$0.20
|
161,563
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
117,228
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
96,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
93,252
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
81,118
in stock
|
Buy Now | |
element14
from US$0.26
|
39,713
in stock
|
Buy Now | |
Farnell
from US$0.25
|
39,713
in stock
|
Buy Now | |
Powell Electronics
from US$0.31
|
20,739
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
18,000
in stock
|
Buy Now | |
Boersig
from US$0.27
|
13,552
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,482
in stock
|
Buy Now | |
Conrad
from US$0.43
|
301
in stock
|
Buy Now | |
Carlton-Bates
-
|
3,029
in stock
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Richardson RFPD
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 ULTRA-FAST TAB 22-18 TPBR | Heilind Electronics |
250 Ultra-Fast Tab 22-18 Tpbr |Amp Te Connectivity 2-520103-2 | Newark Electronics |
TE 2-520103-2 250 Crimp Tab Ultra-Fast Insulated Tin 22-18AWG Red | Rapid Electronics |
TE Connectivity - AMP ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR | Distrelec |
ULTRA-FAST 250 ASSEMBLY TAB 22-18 AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-520103-2 | Internal Number: 2-520103-2 | Alias Number: D54144-000 | TE Connectivity | TE Store |
Terminals TAB 22-18AWG .250 .250 x .032 | Sager |
Quick Disconnect Terminal 18-22AWG M 21.97mm 14.02mm Tin Loose Piece | Avnet America |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Ultra-Fast .250 SER Redinsulated Crimp Tab Term 6.3x0.8mm 22 to 18AWG Tin Plated | TE Connectivity 2-520103-2 | RS Americas |
CRIMP TERMINAL, TAB, 6.3X0.8MM, RED | element14 |
250 ULTRA FAST TAB 22-18 | TTI Europe |
Tab terminal, Ultra-Fast 250, AWG 22-18 | RS |
Terminal: flat | Transfer Multisort Elektronik |
The fully insulated ultra fast FASTON Plug-in and flat plug offer the advantages of a fully protected contact and head of the sliding. Ultra-fast-Plus has an additional insulation crimp. User-friendly design allows for easy insertion. In addition, electrical short circuits due to exposed cables yourself in devices with high contact density is excluded.This text is machine translated. | Conrad |
Quick Disconnect Pin, 22 - 18 AWG, Red, 0.250x0.032 in. Tab, Nylon Insulated, 1000 Loose | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
250 ULTRA FAST TAB 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast FASTON 250 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.82mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-520103-2?
Additional datasheets, footprints and schematics for 2-520103-2 are listed on our Part Details page. You can also find images and similar parts to 2-520103-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520103-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520103-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520103-2 fall under?
The 2-520103-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520103-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520103-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520103-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520103-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-520103-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520103-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520103-2?
You can fill out our help required form which you can use to request a quote for 2-520103-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.