Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
717
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
93,150
in stock
|
Buy Now | |
TE Store
from US$0.22
|
55,930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
21,735
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
8,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
8,100
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
8,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,599
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 2700 |
Insulated | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 ULTRA-FAST RCPT 22-18 TPPB | Heilind Electronics |
ULTRA-FAST 187 ASY REC 22-18 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-520181-4 | Internal Number: 2-520181-4 | TE Connectivity | TE Store |
TE Connectivity - AMP ULTRA-FAST 187 ASY REC 22-18 TPPB | Distrelec |
Female Quick Disconnect, 18-22Awg/4.75Mm | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 21.71mm 8.53mm Tin Strip | Avnet America |
ULTRA-FAST 187 ASY REC 22-18 TPPB | TE Connectivity 2-520181-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-520181-4?
Additional datasheets, footprints and schematics for 2-520181-4 are listed on our Part Details page. You can also find images and similar parts to 2-520181-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520181-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520181-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520181-4 fall under?
The 2-520181-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520181-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520181-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520181-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520181-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-520181-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520181-4 often in real-time on the comparison pages.
What if I can't find stock of 2-520181-4?
You can fill out our help required form which you can use to request a quote for 2-520181-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.