Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0090382-2,
CT68973001 |
Prices starting from US$2,500.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,508.14
|
12
in stock
|
Buy Now | |
TE Store
from US$2,938.89
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$2,585.65
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$3,527.55
|
5
in stock
|
Buy Now | |
Powell Electronics
from US$2,666.82
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$2,500.00
|
5
in stock
|
Buy Now | |
element14
from US$3,106.67
|
5
in stock
|
Buy Now | |
Distrelec
from US$3,044.32
|
5
in stock
|
Buy Now | |
Farnell
from US$3,430.12
|
5
in stock
|
Buy Now | |
RS Americas
from US$2,940.21
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$3,232.06
|
2
in stock
|
Buy Now | |
Avnet America
from US$2,593.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
Certicrimp tool,16-12awg | RS |
HHHT TYPE XII 16-12 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 90382-2 | Internal Number: 90382-2 | Alias Number: AMP-0-0090382-2 | TE Connectivity | TE Store |
Crimp Tool, Type Xii Contacts | Newark Electronics |
Crimpers/Crimping Tools CRIMP TOOL 12-16 | Rapid Electronics |
CRIMP TOOL, TYPE XII CONTACTS | element14 |
TE Connectivity - AMP Crimp Tool HHHT TYPE XII 16-12 ASSY | Distrelec |
Crimper, Ratchet, 16-12 AWG, CPC M Series, Type XII Contacts, CERTI-CRIMP II | TE Connectivity 90382-2 | RS Americas |
HEAVY HEAD HAND TOOL TX11 | Heilind Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 903 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP TYPE XII 16-12AWG Contacts |
Product Range | Te Connectivity / Amp 903 |
SVHC | No SVHC (15-Jan-2018) |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 12AWG |
Where can I find additional details, specifications and documents for a 90382-2?
Additional datasheets, footprints and schematics for 90382-2 are listed on our Part Details page. You can also find images and similar parts to 90382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90382-2 fall under?
The 90382-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90382-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90382-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Powell Electronics have stock available or on a lead time for 90382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90382-2 often in real-time on the comparison pages.
What if I can't find stock of 90382-2?
You can fill out our help required form which you can use to request a quote for 90382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.