Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.70
|
611
in stock
|
Buy Now | |
RS Americas
from US$11.79
|
5,886
in stock
|
Buy Now | |
Heilind Electronics
from US$8.79
|
3,986
in stock
|
Buy Now | |
element14
from US$13.61
|
2,737
in stock
|
Buy Now | |
TTI Europe
from US$9.36
|
2,400
in stock
|
Buy Now | |
Farnell
from US$12.13
|
1,657
in stock
|
Buy Now | |
Rapid Electronics
from US$13.40
|
1,408
in stock
|
Buy Now | |
Chip One Stop
from US$9.21
|
1,408
in stock
|
Buy Now | |
TE Store
from US$12.84
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$12.94
|
889
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.79
|
664
in stock
|
Buy Now | |
Avnet America
from US$10.43
|
272
in stock
|
Buy Now | |
Electro Enterprises
from US$10.07
|
102
in stock
|
Buy Now | |
Sager
from US$7.73
|
39
in stock
|
Buy Now | |
Conrad
from US$12.84
|
19
in stock
|
Buy Now | |
Distrelec
from US$17.70
|
3
in stock
|
Buy Now | |
Future Electronics
from US$11.87
|
-
|
Buy Now | |
Boersig
from US$15.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Copper |
Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Copper |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Type | Pin |
Contact Base Material | Copper |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 35A |
Contact Orientation | Right Angle |
Wire Size | 2 – 3mm², 16AWG, 1.25 – 1.4mm², 14 – 12AWG |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Test Current | 35A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | CPC Connectors, G Series Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Type XII Series 35A Male Crimp Contactfor use with Type XII Series Connector | TE Connectivity 66261-2 | RS Americas |
POWER CONTACT, PIN, 14-12AWG, CRIMP | element14 |
CONTACT, PIN, 16 TO 12 AWG, CRIMP | Farnell |
Pin & Socket Connectors PIN CONTACT 16 | Rapid Electronics |
MALE CONTACT ASSY. (L.P.) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Wire Size: 14 – 12 AWG 16 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Tab Gold Gold Flash 14 – 12 AWG | Connector Contact | Part Number: 66261-2 | Internal Number: 66261-2 | TE Connectivity | TE Store |
Power Contact, Pin, 14-12Awg, Crimp | Newark Electronics |
Series 3 male crimp contact,16-12awg | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors PIN CONTACT 16,14-12 gold Type XII | Sager |
AWG: 12 - 16 | Conrad |
TE Connectivity Crimp Contact, Male, Stamped, 16 ... 12AWG | Distrelec |
MULTIMATE Male Type XII Series 14-12 AWG Discrete Wire Crimp Power Pin Assembly | Future Electronics |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Type XII Series Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 4.06mm |
Cable Diameter Min | 3.43mm |
Contact Termination | Crimp |
Current Rating | 35A |
Wire Area Size Max | 3mm² |
Wire Area Size Min | 1.25mm² |
Where can I find additional details, specifications and documents for a 66261-2?
Additional datasheets, footprints and schematics for 66261-2 are listed on our Part Details page. You can also find images and similar parts to 66261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66261-2 fall under?
The 66261-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66261-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66261-2 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 66261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66261-2 often in real-time on the comparison pages.
What if I can't find stock of 66261-2?
You can fill out our help required form which you can use to request a quote for 66261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.