Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.12
|
18,000
in stock
|
Buy Now | |
TE Store
from US$5.10
|
3,963
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.12
|
3,600
in stock
|
Buy Now | |
Rapid Electronics
from US$5.78
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.16
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$5.01
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$4.99
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$4.41
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$5.94
|
-
|
Buy Now | |
Boersig
from US$6.45
|
-
|
Buy Now | |
TTI Europe
from US$4.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Copper |
---|---|
Wire Contact Termination Area Plating Material | Silver |
端子の下地めっきの材料 | Copper |
Crimp Area Plating Finish | Silver |
Contact Base Material | Copper |
Contact Orientation | Right Angle |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 35A |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Silver |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Wire Size | 2 – 3mm², 16AWG, 14 – 12AWG, 1.25 – 1.4mm² |
Test Current | 35A |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | CPC Connectors, M Series Connectors, G Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TYPE XII FEMALE CONT (STRIP) Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 14 – 12 AWG 16 AWG Wire Size: 2 – 3 mm² 1.25 – 1.4 mm² Socket Silver 14 – 12 AWG | Connector Contact | Part Number: 66740-9 | Internal Number: 66740-9 | TE Connectivity | TE Store |
TE Connectivity - AMP Contacts TYPE XII FEMALE CONT (STRIP) | Distrelec |
66740-9 Rohs Compliant: Yes |Amp Te Connectivity 66740-9 | Newark Electronics |
12-16 AWG Power Silver Crimp Stamped Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TYPE XII FEMALE CONT (STRIP) | TE Connectivity 66740-9 | RS Americas |
CONTACT, SOCKET, 12AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Silver Plated Contacts |
For Use With | G Series M Series CPC Connectors |
Where can I find additional details, specifications and documents for a 66740-9?
Additional datasheets, footprints and schematics for 66740-9 are listed on our Part Details page. You can also find images and similar parts to 66740-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66740-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66740-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66740-9 fall under?
The 66740-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66740-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66740-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66740-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66740-9 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 66740-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66740-9 often in real-time on the comparison pages.
What if I can't find stock of 66740-9?
You can fill out our help required form which you can use to request a quote for 66740-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.